DigiKey Analog to Digital Converters (ADC) LTC2171IUKG-14#PBF-ND

Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2171IUKG-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2171IUKG-14#PBF-ND
Analog to Digital Converters (ADC) LTC2171IUKG-14#PBF-ND
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2171IUKG-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 52-WFQFN Exposed Pad
Packing Method Tube
Pins 52
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11603EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4088BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8763501RA-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details