DigiKey Analog to Digital Converters (ADC) LTC2170IUKG-12#TRPBF-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2170IUKG-12#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2170IUKG-12#TRPBF-ND
Analog to Digital Converters (ADC) LTC2170IUKG-12#TRPBF-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2170IUKG-12#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 52-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 52
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1110EAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9474301MXA-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 161-LTC2376CMS-18-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details