DigiKey Analog to Digital Converters (ADC) LTC2162IUK#TRPBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2162IUK#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2162IUK#TRPBF-ND
Analog to Digital Converters (ADC) LTC2162IUK#TRPBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2162IUK#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 48-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 48
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD10242TZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details