DigiKey Analog to Digital Converters (ADC) LTC2150IUJ-14#PBF-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2150IUJ-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2150IUJ-14#PBF-ND
Analog to Digital Converters (ADC) LTC2150IUJ-14#PBF-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2150IUJ-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 40-WFQFN Exposed Pad
Packing Method Tube
Pins 40
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1415EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1361EUB+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4004BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details