DigiKey Analog to Digital Converters (ADC) LTC2145IUP-14#TRPBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2145IUP-14#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2145IUP-14#TRPBF-ND
Analog to Digital Converters (ADC) LTC2145IUP-14#TRPBF-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2145IUP-14#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 64
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11601EKA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4691BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 36-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details