DigiKey Analog to Digital Converters (ADC) LTC2142CUP-12-ND

Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2142CUP-12-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2142CUP-12-ND
Analog to Digital Converters (ADC) LTC2142CUP-12-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2142CUP-12-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tube
Pins 64
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4004BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX19777AZA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-XFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details