DigiKey Analog to Digital Converters (ADC) LTC2122CUK#PBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2122CUK#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2122CUK#PBF-ND
Analog to Digital Converters (ADC) LTC2122CUK#PBF-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-QFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2122CUK#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type 48-WFQFN Exposed Pad
Packing Method Tube
Pins 48
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1285BESA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4134BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 56-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4195-4BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details