IC REG CHARGE PUMP -5V TSOT23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC1983ES6-5#TRMTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Output Voltage | -5 volts |