DigiKey Analog to Digital Converters (ADC) LTC1867LACGN#TRPBF-ND

Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1867LACGN#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1867LACGN#TRPBF-ND
Analog to Digital Converters (ADC) LTC1867LACGN#TRPBF-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1867LACGN#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7TR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-5962-9063201MLA-ND - DigiKey
Specs
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details