DigiKey Analog to Digital Converters (ADC) LTC1867ACGN#TRPBFDKR-ND

Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1867ACGN#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1867ACGN#TRPBFDKR-ND
Analog to Digital Converters (ADC) LTC1867ACGN#TRPBFDKR-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP

16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1867ACGN#TRPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11163EUB+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX149BEAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11167ETC+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details