DigiKey Analog to Digital Converters (ADC) LTC1865LCMS#PBF-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1865LCMS#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1865LCMS#PBF-ND
Analog to Digital Converters (ADC) LTC1865LCMS#PBF-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1865LCMS#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11127ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1193ETI+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC2315HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details