DigiKey Analog to Digital Converters (ADC) LTC1865HMS#TRPBF-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1865HMS#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1865HMS#TRPBF-ND
Analog to Digital Converters (ADC) LTC1865HMS#TRPBF-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1865HMS#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11259AWX+TDKR-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Digi-Reel®
Pins 36
View Details
Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11601EKA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details