16 Bit Digital to Analog Converter 1 36-SSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC1821ACGW#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | SSOP; "36-BSOP (0.295"", 7.50mm Width)" |
| Packing Method | Tube |
| Resolution | 16 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |