DigiKey Digital to Analog Converters (DAC) LTC1821-1BCGW#PBF-ND

Description
16 Bit Digital to Analog Converter 1 36-SSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1821-1BCGW#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1821-1BCGW#PBF-ND
Digital to Analog Converters (DAC) LTC1821-1BCGW#PBF-ND
16 Bit Digital to Analog Converter 1 36-SSOP

16 Bit Digital to Analog Converter 1 36-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1821-1BCGW#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "36-BSOP (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5421BREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5316RBCPZ-RL7TR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX515CSA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5382MEUK+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SC-74A, SOT-753
Packing Method Tape Reel
View Details