Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA SOT-23-6 Thin, TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC1779ES6#TRMPBFCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Output Voltage | 0.8000 to 9.8 volts |