DigiKey Analog to Digital Converters (ADC) LTC1749IFW#TRPBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1749IFW#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1749IFW#TRPBF-ND
Analog to Digital Converters (ADC) LTC1749IFW#TRPBF-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1749IFW#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BCPZ-R2TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details