DigiKey
Analog to Digital Converters (ADC)
LTC1740IG#TR-ND
Description
IC ADC 14BIT 36-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 14BIT 36-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1740IG#TR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SSOP; "36-SSOP (0.209"", 5.30mm Width)"
|
|
Packing Method
|
Tape Reel
|
|
Resolution
|
14 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
35-UFBGA, WLCSP
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
68-CLCC
Packing Method
Tray
View Details
Interface Type
Serial; Serial
Package Type
16-WFQFN Exposed Pad, CSP
Packing Method
Cut Tape (CT)
View Details
Interface Type
I2C; I2C
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Digi-Reel®
View Details