DigiKey
Power Management - Specialized
LTC1699EMS8-81#PBF-ND
Description
Processor PMIC 8-MSOP
Request a Quote
Email Supplier
Datasheet
Description
Processor PMIC 8-MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
LTC1699EMS8-81#PBF-ND |
|
Product Name
|
Power Management - Specialized |
|
Package Type
|
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage
65 volts
View Details
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; 12-WFDFN Exposed Pad
View Details
Regulator Category
Switching
Package Type
Other; 32-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details