DigiKey Gate Drivers LTC1693-2IS8-ND

Description
IC GATE DRVR HI/LOW SIDE 8SOIC
Request a Quote Datasheet
Description
IC GATE DRVR HI/LOW SIDE 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LTC1693-2IS8-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LTC1693-2IS8-ND
Gate Drivers LTC1693-2IS8-ND
IC GATE DRVR HI/LOW SIDE 8SOIC

IC GATE DRVR HI/LOW SIDE 8SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gate Drivers
Product Number LTC1693-2IS8-ND
Product Name Gate Drivers
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 1.5 amps
Supply Voltage 4.5 to 13.2 volts
Rise Time 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 175-MAX3223CUP+TTR-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX3227EAAE+TTR-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX202CWE+TDKR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX3093EESE+TDKR-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details