High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SO
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LTC1693-2CS8#TRPBF-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side; Low-side |
| Output Configuration | Noninverting |
| Output Current | 1.5 amps |
| Supply Voltage | 4.5 to 13.2 volts |
| Rise Time | 16 ns |