IC REG CHRG PUMP 3.3V 50MA 8MSOP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC1682IMS8-3.3-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Output Voltage | 3.3 volts |