DigiKey Digital to Analog Converters (DAC) LTC1667IG#TRPBF-ND

Description
14 Bit Digital to Analog Converter 1 28-SSOP
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1667IG#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1667IG#TRPBF-ND
Digital to Analog Converters (DAC) LTC1667IG#TRPBF-ND
14 Bit Digital to Analog Converter 1 28-SSOP

14 Bit Digital to Analog Converter 1 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1667IG#TRPBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-9176402M3A-ND - DigiKey
Specs
Package Type 28-LCC
Packing Method Tube
Pins 28
View Details
Digital to Analog Converters (DAC) - 175-MAX515CSA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5523EUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5433YCPZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details