DigiKey Digital to Analog Converters (DAC) LTC1665IGN#PBF-ND

Description
8 Bit Digital to Analog Converter 8 16-SSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 8 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1665IGN#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1665IGN#PBF-ND
Digital to Analog Converters (DAC) LTC1665IGN#PBF-ND
8 Bit Digital to Analog Converter 8 16-SSOP

8 Bit Digital to Analog Converter 8 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1665IGN#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5025BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5136AGUE+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX550ACUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5313RBCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details