DigiKey Digital to Analog Converters (DAC) LTC1657LIN#PBF-ND

Description
16 Bit Digital to Analog Converter 1 28-PDIP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1657LIN#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1657LIN#PBF-ND
Digital to Analog Converters (DAC) LTC1657LIN#PBF-ND
16 Bit Digital to Analog Converter 1 28-PDIP

16 Bit Digital to Analog Converter 1 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1657LIN#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX543BCSA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5390BSTZ-5-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5363BSTZ-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5308ARUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details