DigiKey Digital to Analog Converters (DAC) LTC1657CN#PBF-ND

Description
16 Bit Digital to Analog Converter 1 28-PDIP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1657CN#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1657CN#PBF-ND
Digital to Analog Converters (DAC) LTC1657CN#PBF-ND
16 Bit Digital to Analog Converter 1 28-PDIP

16 Bit Digital to Analog Converter 1 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1657CN#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5381LEUK+TCT-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type SC-74A, SOT-753
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5380MEUK+TTR-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type SC-74A, SOT-753
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5327BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5304CUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details