DigiKey Analog to Digital Converters (ADC) LTC1605-2CG#TRPBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1605-2CG#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1605-2CG#TRPBF-ND
Analog to Digital Converters (ADC) LTC1605-2CG#TRPBF-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1605-2CG#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details