DigiKey
Analog to Digital Converters (ADC)
LTC1605-1CG-ND
Description
IC ADC 16BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 16BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1605-1CG-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
|
|
Packing Method
|
Tube
|
|
Resolution
|
16 bits
|
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
28-WFQFN Exposed Pad
Packing Method
Digi-Reel®
View Details
Interface Type
SPI; Microwire
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
68-CLCC
Packing Method
Tray
View Details
Interface Type
Parallel; Parallel
Package Type
PLCC; 44-LCC (J-Lead)
Packing Method
Digi-Reel®
View Details