DigiKey
Digital to Analog Converters (DAC)
LTC1599BIG-ND
Description
IC DAC 16BIT 24-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 16BIT 24-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1599BIG-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SSOP; "24-SSOP (0.209"", 5.30mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tube
View Details
Interface Type
SPI; SPI
Package Type
28-VFQFN, CSP
Packing Method
Tray
View Details
Interface Type
Parallel; Parallel
Package Type
"16-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
View Details
Interface Type
Parallel; Parallel
Package Type
TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tube
View Details