DigiKey Digital to Analog Converters (DAC) LTC1599ACG#TRPBF-ND

Description
16 Bit Digital to Analog Converter 1 24-SSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1599ACG#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1599ACG#TRPBF-ND
Digital to Analog Converters (DAC) LTC1599ACG#TRPBF-ND
16 Bit Digital to Analog Converter 1 24-SSOP

16 Bit Digital to Analog Converter 1 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1599ACG#TRPBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5705BAUB+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5390BCPZ-5-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type 64-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-5962-8850902XA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5341BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details