DigiKey
Digital to Analog Converters (DAC)
LTC1597-1BCG#TR-ND
Description
IC DAC 16BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 16BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1597-1BCG#TR-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
LFQP; 48-LQFP
Packing Method
Cut Tape (CT)
View Details
Package Type
SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method
Tube
Resolution
16 bits
View Details
Interface Type
SPI
Package Type
SOT-23-8
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
"32-CDIP (0.910"", 23.12mm)"
Resolution
18 bits
View Details