DigiKey Digital to Analog Converters (DAC) LTC1597-1AIG#PBF-ND

Description
16 Bit Digital to Analog Converter 1 28-SSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1597-1AIG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1597-1AIG#PBF-ND
Digital to Analog Converters (DAC) LTC1597-1AIG#PBF-ND
16 Bit Digital to Analog Converter 1 28-SSOP

16 Bit Digital to Analog Converter 1 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1597-1AIG#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5381MEUK+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SC-74A, SOT-753
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX532BCWE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5215GUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962R0820102VZA-ND - DigiKey
Specs
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
View Details