DigiKey
Digital to Analog Converters (DAC)
LTC1596-1BCSW-ND
Description
IC DAC 16BIT 16-SO
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 16BIT 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1596-1BCSW-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; SPI; Microwire
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; I2C
Package Type
LFQP; 52-LQFP
Packing Method
Tray
View Details
Interface Type
SPI; SPI
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tape Reel
View Details