DigiKey
Digital to Analog Converters (DAC)
LTC1590IS-ND
Description
IC DAC 12BIT 16-SO
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 12BIT 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1590IS-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Digi-Reel®
View Details
Interface Type
I2C; I2C
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
I2C; I2C
Package Type
SC-74A, SOT-753
Packing Method
Tape Reel
View Details
Interface Type
SPI
Package Type
SOT-23-8
Packing Method
Tape Reel
View Details