DigiKey Digital to Analog Converters (DAC) LTC1588CG-ND

Description
12 Bit Digital to Analog Converter 1 16-SSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1588CG-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1588CG-ND
Digital to Analog Converters (DAC) LTC1588CG-ND
12 Bit Digital to Analog Converter 1 16-SSOP

12 Bit Digital to Analog Converter 1 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1588CG-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5447YRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5060ARJZ-1500RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5380MEUK+TCT-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type SC-74A, SOT-753
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD420ANZ-32-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
View Details