IC REG BUCK 5V 340MA/600MA 16SO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC1574CS-5-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 5 volts |