DigiKey
Translators, Level Shifters
LTC1556IGN-ND
Description
IC XLTR VL BIDIR 20-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC XLTR VL BIDIR 20-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Level Translators |
|
Product Number
|
LTC1556IGN-ND |
|
Product Name
|
Translators, Level Shifters |
|
Package Type
|
SSOP; "20-SSOP (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
28-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
24-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
TSSOP; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
40-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details