DigiKey
Translators, Level Shifters
LTC1555LEGN-ND
Description
IC XLTR VL BIDIR 16-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC XLTR VL BIDIR 16-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Level Translators |
|
Product Number
|
LTC1555LEGN-ND |
|
Product Name
|
Translators, Level Shifters |
|
Package Type
|
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SSOP; "36-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
0.0 to 70 C (32 to 158 F)
View Details
Package Type
14-WFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Logic Family
TTL; PECL
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Output Type
Differential
View Details
Package Type
10-WFDFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details