DigiKey
Translators, Level Shifters
LTC1555LEGN-1.8TR-ND
Description
IC XLTR VL BIDIR 16-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC XLTR VL BIDIR 16-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Level Translators |
|
Product Number
|
LTC1555LEGN-1.8TR-ND |
|
Product Name
|
Translators, Level Shifters |
|
Package Type
|
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
16-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Logic Family
PECL; LVDS
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type
Differential
View Details
Package Type
20-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details