DigiKey
Translators, Level Shifters
LTC1555CGN-ND
Description
IC XLTR VL BIDIR 16-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC XLTR VL BIDIR 16-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Level Translators |
|
Product Number
|
LTC1555CGN-ND |
|
Product Name
|
Translators, Level Shifters |
|
Package Type
|
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
TSSOP; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
SOT-23-8
Output Type
Open Drain; 3-State; Push-Pull
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
0.0 to 70 C (32 to 158 F)
View Details
Package Type
16-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details