LTC1546CG#TR-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
LTC1546CG#TR-ND
Description
IC TXRX 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC TXRX 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
LTC1546CG#TR-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
4.75 to 5.25 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3 to 3.6 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
DIP; "8-DIP (0.300"", 7.62mm)"
View Details
Driver Type
High-side
Output Configuration
Noninverting
Output Current
2.5 amps
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
Supply Voltage
4.5 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
8-WDFN Exposed Pad
View Details