DigiKey
Special Purpose Amplifiers
LTC1542CMS8-ND
Description
IC AMP SPECIAL 8-MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC AMP SPECIAL 8-MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Amplifier and Comparator Chips |
|
Product Number
|
LTC1542CMS8-ND |
|
Product Name
|
Special Purpose Amplifiers |
|
Package Type
|
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type
SOT; SOT-23-6 Thin, TSOT-23-6
View Details
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type
DIP; "8-DIP (0.300"", 7.62mm)"
View Details
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type
6-XFBGA, WLPBGA
View Details