LTC1485CS8TR-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
LTC1485CS8TR-ND
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
LTC1485CS8TR-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
4.75 to 5.25 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Driver Type
Dual Gate Driver
Output Configuration
Noninverting
Output Current
2 amps
View Details
Supply Voltage
4.5 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Supply Voltage
1.71 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.209"", 5.30mm Width)"
View Details
Supply Voltage
4.75 to 5.25 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details