DigiKey Voltage Regulators - DC DC Switching Regulators LTC1475CS8#TRPBF-ND

Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1475CS8#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1475CS8#TRPBF-ND
Voltage Regulators - DC DC Switching Regulators LTC1475CS8#TRPBF-ND
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1475CS8#TRPBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3308BIV#TRMPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 12-VFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT3002ES8E#TRPBFTR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 1 to 36 volts
View Details