DigiKey
Voltage Regulators - DC DC Switching Regulators
LTC1474IS8-ND
Description
IC BUCK ADJ 750MA 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC BUCK ADJ 750MA 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC1474IS8-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 28-WFQFN Exposed Pad
View Details