DigiKey Voltage Regulators - DC DC Switching Regulators LTC1474IS8-5#PBF-ND

Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1474IS8-5#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1474IS8-5#PBF-ND
Voltage Regulators - DC DC Switching Regulators LTC1474IS8-5#PBF-ND
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1474IS8-5#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details
DC DC Switching Controllers - 175-MAX1653ESE+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-LT80602AFO+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 17-PowerWFQFN
View Details
DC DC Switching Controllers - 161-LTC7841EUHE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 36-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details