DigiKey Voltage Regulators - DC DC Switching Regulators LTC1474CS8-5#PBF-ND

Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1474CS8-5#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1474CS8-5#PBF-ND
Voltage Regulators - DC DC Switching Regulators LTC1474CS8-5#PBF-ND
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1474CS8-5#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3114IDHC-1#WPBF-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 16-WFDFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-ADPL20502AATA+TTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3309BMPV#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 12-VFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LT3752HFE-1#WPBF-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details