DigiKey Voltage Regulators - DC DC Switching Regulators LTC1474CMS8-3.3#TRPBF-ND

Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1474CMS8-3.3#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1474CMS8-3.3#TRPBF-ND
Voltage Regulators - DC DC Switching Regulators LTC1474CMS8-3.3#TRPBF-ND
"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1474CMS8-3.3#TRPBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT3480IDD#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 10-WFDFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16903SAUE50/V+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
DC DC Switching Controllers - 175-MAX15023ETG+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 24-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC7803JUD#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details