DigiKey
Digital to Analog Converters (DAC)
LTC1458IG-ND
Description
IC DAC 12BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 12BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1458IG-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
I2C; I2C
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tube
View Details
Interface Type
SPI
Package Type
TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method
Tube
View Details
Interface Type
I2C; I2C
Package Type
SOT-23-6
Packing Method
Digi-Reel®
View Details