DigiKey
Digital to Analog Converters (DAC)
LTC1453IN8-ND
Description
IC DAC 12BIT 8-PDIP
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 12BIT 8-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1453IN8-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; I2C
Package Type
64-VFQFN Exposed Pad, CSP
Packing Method
Tray
View Details
Interface Type
SPI
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tube
View Details
Interface Type
SPI
Package Type
SOT-23-6
Packing Method
Tape Reel
View Details
Interface Type
Serial; I2C
Package Type
SC-74A, SOT-753
Packing Method
Cut Tape (CT)
View Details