DigiKey Digital to Analog Converters (DAC) LTC1450IN#PBF-ND

Description
12 Bit Digital to Analog Converter 1 24-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC1450IN#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC1450IN#PBF-ND
Digital to Analog Converters (DAC) LTC1450IN#PBF-ND
12 Bit Digital to Analog Converter 1 24-PDIP

12 Bit Digital to Analog Converter 1 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC1450IN#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5439YRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5346BRUZ-REEL7CT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5142EUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5425YRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details